EN
  • EN
  • DE
  • IT

TMC239A-SA-T

Part No TMC239A-SA-T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description Bipolar Motor Driver CMOS SPI 28-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Controller - Speed
Output Configuration Half Bridge (4)
Interface SPI
Technology CMOS
Step Resolution 1 ~ 1/64
Applications General Purpose
Current - Output 4A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 7V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 1479000-TMC239A-SA-T
Ultra Librarian 3D Model Ultra Librarian TMC239A-SA-T CAD Model

You May Also Be Interested in

Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $15.3481
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
Maxim Integrated
Bipolar Motor Driver CMOS SPI 28-SO
Need more? Email Us
Monolithic Power Systems Inc.
SINGLE-PHASE, BLDC, MOTOR DRIVER
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR BIPOLAR DR
Lowest to $43.8698
Infineon Technologies
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
Need more? Email Us
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.9249
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $7.7272
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess