EN
  • EN
  • DE
  • IT

MP6515GF-P

Part No MP6515GF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Motor Drivers, Controllers
Description 35V 2.8A H-BRIDGE MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Monolithic Power Systems Inc.
Series MP
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Logic
Technology Power MOSFET
Applications General Purpose
Current - Output 2.8A
Voltage - Supply 5.4V ~ 35V
Voltage - Load 5.4V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Standard Package 500 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
Win Source Part Number 981090-MP6515GF-P
Ultra Librarian 3D Model Ultra Librarian MP6515GF-P CAD Model

Description

The MP6515GF-P is a fully integrated motor driver from Monolithic Power Systems Inc. It is a part of the MP series and is designed for power management applications in general-purpose devices.

  • Series: MP
  • Technology: Power MOSFET
  • Current Output: 2.8A
  • Driver Type: Half-bridge
  • Interface: Logic
  • Voltage Load Range: 5.4V to 35V
  • Motor Type: Bipolar stepper motors and brushed DC motors
  • Mounting Style: Surface mountable
  • Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
  • Operating Temperature Range: -40°C to 125°C
  • Product Status: Active
  • Applications: Motor control

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
35V 2.8A H-BRIDGE MOTOR DRIVER
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR BIPOLAR DR
Lowest to $43.8698
Rohm Semiconductor
IC MOTOR DRIVER PAR 5CH / Motor Driver
Lowest to $8.7412
Rohm Semiconductor
IC MOTOR DRIVER SMD / Motor Driver
Lowest to $0.8757
ON Semiconductor
IC MOTOR DRIVER STEPPING 64QFP / Motor Driver
Need more? Email Us
Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
ON Semiconductor
Motor Driver Bipolar Parallel, PWM 16-SSOP
Need more? Email Us
Texas Instruments
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Lowest to $1.8295

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess