EN
  • EN
  • DE
  • IT

MAX17058X005+T10

Part No MAX17058X005+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT REGULATOR SMD / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX17058
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 702056-MAX17058X005+T10
Ultra Librarian 3D Model Ultra Librarian MAX17058X005+T10 CAD Model

Description

Maxim Integrated MAX17058X005+T10 Fuel Gauge IC

The Maxim Integrated MAX17058X005+T10 is a sophisticated, compact fuel gauge integrated circuit (IC) designed to provide precise battery state-of-charge (SOC) monitoring for single-cell lithium-ion (Li+) batteries. This high-accuracy fuel gauge is ideal for portable devices where efficient battery management is essential, such as smartphones, tablets, and wireless headphones.

One of the key features of the MAX17058X005+T10 is its proprietary ModelGauge™ algorithm. This advanced technology eliminates the need for battery characterization for most applications, significantly simplifying the battery monitoring process. The ModelGauge algorithm provides automatic compensation for cell aging, temperature, and discharge rate, ensuring accurate SOC readings under varying operating conditions.

The IC also includes a unique feature called the Low Power Sleep Mode. When the device is not in active use, this mode significantly reduces power consumption, thus conserving battery life. This is particularly beneficial for applications where the device may be in standby for extended periods.

Integration with the system is made seamless thanks to an I2C interface, which allows for easy communication between the fuel gauge and the host microcontroller. This interface enables the host to access the SOC data and other vital battery parameters that the MAX17058X005+T10 monitors, such as voltage, temperature, and current.

For safety and protection, the MAX17058X005+T10 includes an alert function that notifies the system in real-time when the battery reaches critical levels. This proactive feature allows the system to take necessary actions to prevent battery damage or device shutdowns.

The device comes in a tiny, lead-free, 8-pin TDFN package, making it suitable for space-constrained applications. Its small footprint and high integration level help reduce the overall size of the power management design, allowing for more compact and lightweight devices.

Overall, the Maxim Integrated MAX17058X005+T10 is an excellent choice for developers looking to implement reliable and accurate battery monitoring in their designs, ensuring optimal performance and longevity of their portable devices.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3294 $69.2822
30+ $4.3728 $131.1840
46+ $4.2362 $194.8652
64+ $4.0994 $262.3616
82+ $3.9628 $324.9496
110+ $3.5529 $390.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,338 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess