EN
  • EN
  • DE
  • IT

SIM6811M

Part No SIM6811M
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Description IPM - HIGH VOLTAGE 3 PHASE MOTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Sanken
Series SIM6800M
Package Tube
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology NMOS
Applications Fan Motor Driver
Current - Output 2A
Voltage - Supply 13.5V ~ 16.5V
Voltage - Load 400V
Temperature Range - Operating -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 40-PowerDIP Module
Supplier Device Package 40-DIP Module
Standard Package 180 pcs
Win Source Part Number 966625-SIM6811M
Ultra Librarian 3D Model Ultra Librarian SIM6811M CAD Model

Description

The SIM6811M is a fully integrated motor driver designed for fan motor applications.

  • Series: SIM6800M
  • Output Configuration: Half bridge
  • Current Output: 2A
  • Technology: NMOS
  • Voltage Load: 400V
  • Motor Compatibility: Multiphase stepper motors and brushless DC (BLDC) motors
  • Control Interface: Parallel
  • Package: 40-PowerDIP module
  • Mounting: Through-hole
  • Temperature Range: -30°C to 100°C
  • Manufacturer: Sanken
  • Product Status: Active

You May Also Be Interested in

Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $7.7272
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS PWM 16-TSSOP
Lowest to $0.5271
Allegro MicroSystems, LLC
Bipolar Motor Driver DMOS Parallel 20-QFN-EP (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
Monolithic Power Systems Inc.
2.7V-18V, 1.2A, STEPPER MOTOR DR
Need more? Email Us
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.9249
Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, SPI, ST
Lowest to $29.3234
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.7272 $69.5448
21+ $6.3403 $133.1463
32+ $6.1422 $196.5504
44+ $5.9441 $261.5404
57+ $5.7459 $327.5163
76+ $5.1516 $391.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,279 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess