EN
  • EN
  • DE

MAX8695PELR+T

Part No MAX8695PELR+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX8695
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215247-MAX8695PELR+T
Ultra Librarian 3D Model Ultra Librarian MAX8695PELR+T CAD Model

Description

Maxim Integrated MAX8695PELR+T - Power Management IC

The MAX8695PELR+T from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to a wide range of applications that demand high efficiency and compact power solutions. This PMIC is an optimal choice for portable devices such as smartphones, tablets, and other handheld electronics, where power efficiency and space constraints are critical considerations.

At the heart of the MAX8695PELR+T is a highly efficient step-down converter that provides a versatile power supply solution with a minimal external component count. Its ability to deliver a stable and reliable output voltage ensures consistent performance of the device it powers, contributing to the longevity and reliability of the entire system.

The device operates over a wide input voltage range, making it suitable for battery-powered applications where input voltage levels can vary significantly during operation. This feature ensures that the PMIC can adapt to different power sources and maintain a stable output, even under fluctuating input conditions.

In terms of safety and protection, the MAX8695PELR+T incorporates several features to safeguard both the PMIC and the system it powers. These include overvoltage protection, overcurrent protection, and thermal shutdown mechanisms. Such protective measures prevent damage to the IC and the connected components in case of abnormal operating conditions.

The PMIC's compact package and high switching frequency enable designers to achieve a small footprint and low-profile power solutions, which is particularly beneficial for space-constrained applications. Additionally, the MAX8695PELR+T is designed for ease of use, with a simple and intuitive configuration that streamlines the design-in process for engineers.

Maxim Integrated's commitment to quality and performance is evident in the MAX8695PELR+T, making it a reliable choice for designers looking to enhance the power management capabilities of their next-generation electronic devices. With its combination of efficiency, compactness, and protection features, this PMIC stands out as a leading solution in the power management sector.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess