EN
  • EN
  • DE
  • IT

LB11660FV-MPB-E

Part No LB11660FV-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Motor Driver Bipolar Parallel, PWM 16-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer onsemi
Packaging Tube
Part Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration High Side (2)
Interface Parallel, PWM
Technology Bipolar
Applications Fan Motor Driver
Current - Output 1.5A
Voltage - Supply 4V ~ 15V
Voltage - Load 3V ~ 15V
Temperature Range - Operating -30°C ~ 90°C (TA)
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LB11660
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1478958-LB11660FV-MPB-E
Ultra Librarian 3D Model Ultra Librarian LB11660FV-MPB-E CAD Model

You May Also Be Interested in

Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.9249
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
Trinamic Motion Control GmbH
2-AXIS STEPPER MOTOR CONTROLLER/
Lowest to $24.9601
Monolithic Power Systems Inc.
Bipolar Motor Driver DMOS Serial 28-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
SINGLE-PHASE, BLDC, MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS Parallel 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Lowest to $1.8295
Monolithic Power Systems Inc.
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
Need more? Email Us
Maxim Integrated
Bipolar Motor Driver CMOS SPI 28-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess