EN
  • EN
  • DE
  • IT

MPQ6526GR-AEC1-P

Part No MPQ6526GR-AEC1-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Motor Drivers, Controllers
Description Motor Driver DMOS Serial 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Function Driver
Output Configuration Half Bridge (6)
Interface Serial
Technology DMOS
Applications Industrial
Current - Output 900mA
Voltage - Supply 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number MPQ6526
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1478629-MPQ6526GR-AEC1-P
Ultra Librarian 3D Model Ultra Librarian MPQ6526GR-AEC1-P CAD Model

You May Also Be Interested in

ON Semiconductor
Motor Driver Bipolar Parallel, PWM 16-SSOP
Need more? Email Us
Allegro MicroSystems, LLC
Bipolar Motor Driver DMOS Parallel 20-QFN-EP (4x4)
Need more? Email Us
Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
Monolithic Power Systems Inc.
2.7V-18V, 1.2A, STEPPER MOTOR DR
Need more? Email Us
Texas Instruments
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Lowest to $1.8295
Infineon Technologies
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS PWM 16-TSSOP
Lowest to $0.5271

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess