Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 100kHz
Current - Startup 5.62mA
Supply Voltage - Operating 9.3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 125885-NCP1652DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1652DR2G CAD Model

Description

ON Semiconductor NCP1652DR2G Power Factor Correction Controller

The ON Semiconductor NCP1652DR2G is a highly integrated and efficient power factor correction (PFC) controller designed to meet the needs of modern power supply systems. This advanced controller is tailored for continuous conduction mode (CCM) boost PFC applications, providing a cost-effective solution for AC-DC converters that require low total harmonic distortion and high power factor.

The NCP1652DR2G is characterized by its ease of use and flexibility, making it an ideal choice for applications such as off-line power supplies for consumer electronics, power adapters, and other medium to high-power applications that demand energy efficiency and compliance with regulatory standards such as the EN61000-3-2.

Key Features:

  • Integrated High-Voltage Startup: This feature enables the device to quickly power up and begin operation without the need for external resistors, reducing power loss and simplifying the design.
  • Low Operating Current: The NCP1652DR2G boasts a low quiescent current, which enhances the overall efficiency of the power supply and contributes to energy savings.
  • Current-Mode Control: The device uses current-mode control to provide excellent transient response and simplified loop compensation.
  • Adjustable Output Overvoltage Protection: This safety feature prevents damage to the controller and the power supply in the event of an overvoltage condition.
  • Internal Ramp Compensation: This built-in compensation improves the stability of the PFC stage across a wide range of input voltages and output loads.
  • Brownout Protection: The NCP1652DR2G protects the power supply from undervoltage conditions, ensuring reliable operation during voltage sags.

Package and Availability:

The NCP1652DR2G is offered in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of PCB space, while still providing robust power management capabilities.

ON Semiconductor's commitment to quality and performance is evident in the NCP1652DR2G PFC controller. With its comprehensive feature set and high level of integration, this device is positioned as a leading solution for designers looking to enhance the efficiency and performance of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $4.5637
ECAD model for MC33260DR2
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
Texas Instruments
IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Need more? Email Us
ECAD model for UCC28528DWG4
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention