Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 60.3kHz to 73.7kHz
Supply Voltage - Operating 8.75 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 024974-NCP1653APG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1653APG CAD Model

Description

The NCP1653APG from ON Semiconductor is a highly integrated and efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring power factor improvement. This advanced IC is engineered to facilitate the development of robust and compact PFC circuits, making it an ideal choice for applications such as switched-mode power supplies, lighting systems, and AC-DC adapters.

Key Features

  • Continuous Conduction Mode (CCM): The NCP1653APG operates in Continuous Conduction Mode, ensuring reduced THD and improved power factor, making it suitable for high-power applications.
  • High Integration: This controller integrates functions such as the error amplifier, the multiplier/divider, a current sense comparator, and a totem-pole output stage, which minimizes the number of external components required.
  • Wide Supply Voltage Range: With an operating range that accommodates bulk voltages from 9 V to 35 V, the NCP1653APG is versatile for various global AC input voltages.
  • Frequency Modulation: The device features frequency modulation to reduce Electromagnetic Interference (EMI), allowing for easier compliance with regulatory standards.
  • Protection Features: It includes numerous protection features such as overvoltage, undervoltage lockout, and overcurrent protection, enhancing system reliability and safety.

Applications

  • AC-DC Adapters for Laptops and Personal Computers
  • Televisions and Monitors with Power Factor Correction
  • Lighting Systems including LED and Fluorescent Lighting
  • Power Supplies for Audio/Video Equipment

Technical Specifications

  • Package: PDIP-8
  • Topology: Boost
  • Switching Frequency: Up to 250 kHz
  • Operating Temperature Range: -40°C to +125°C

The NCP1653APG is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and performance. Its combination of features and protections makes it a robust and reliable choice for designers looking to implement effective power factor correction in their power supply designs.

You May Also Be Interested in

Texas Instruments
IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Need more? Email Us
ECAD model for UCC28528DWG4
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
NXP / Nexperia
IC CTLR SMPS 8SO / AC/DC Switching Converters
Need more? Email Us
ECAD model for TEA1532CT/N1,118
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to $1.0429
ECAD model for NCP1606BDR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention