EN
  • EN
  • DE

ZPSD311-B-15J

Part No ZPSD311-B-15J
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low Cost Field Programmable Microcontroller Peripherals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1283215-ZPSD311-B-15J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZPSD311-B-15J CAD Model

Description

The ZPSD311-B-15J is a sophisticated programmable microcontroller produced by STMicroelectronics, one of the leading names in the semiconductor industry. This device is part of the PSD (Programmable System Devices) family that combines the capabilities of microcontroller systems with the flexibility of programmable logic.

Key Features

  • Integrated Microcontroller: The ZPSD311-B-15J is built with a powerful microcontroller core that enables efficient handling of complex tasks and processes.
  • Programmable Logic: The device features programmable logic cells that can be customized to meet specific design requirements, providing a high level of versatility for various applications.
  • Memory: It comes equipped with ample memory options, including both volatile and non-volatile memory, to store code and data crucial for the operation of the device.
  • I/O Ports: A wide array of input/output ports is available, allowing for seamless integration with other components and peripherals within a system.
  • Speed: The ZPSD311-B-15J is designed to operate at high speeds, ensuring quick response times and efficient performance in applications where timing is critical.
  • Power Consumption: STMicroelectronics has engineered this product to have low power consumption, making it suitable for battery-operated devices or energy-sensitive applications.

Applications

The versatility of the ZPSD311-B-15J makes it suitable for a wide range of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Communication devices
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The ZPSD311-B-15J is built to meet the highest standards of performance and durability, ensuring that it can withstand the rigors of demanding environments and continuous operation. With robust design and extensive testing, this product is a reliable choice for designers and engineers looking for a programmable system device that they can trust.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess