EN
  • EN
  • DE

MC33232DR2

Part No MC33232DR2
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER FACTOR CONTROLLER 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 50μA
Supply Voltage - Operating 12 V to 25 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104315-MC33232DR2
Ultra Librarian 3D Model Ultra Librarian MC33232DR2 CAD Model

Description

ON Semiconductor MC33232DR2: High-Performance Motor Controller

The ON Semiconductor MC33232DR2 is a sophisticated motor controller IC designed for precision control of DC motors. This high-quality component offers a seamless solution for a variety of applications including automotive, industrial automation, robotics, and consumer electronics.

Key Features

  • Integrated H-Bridge: The MC33232DR2 comes with a built-in H-Bridge, capable of driving a DC motor in both directions, allowing for forward and reverse control.
  • High Output Current: This motor controller can handle a continuous output current up to 5A, making it suitable for a wide range of motor sizes.
  • Low RDS(on): The device features low on-resistance, which translates to reduced power dissipation and improved efficiency.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the MC33232DR2 protects itself from overheating, ensuring a longer operational life.
  • Short Circuit Protection: The controller includes robust short circuit protection, safeguarding the device and the motor from potential damage due to unexpected electrical faults.
  • Voltage Operation Range: It operates over a wide voltage range, accommodating various power supply requirements.

Applications

The versatility of the MC33232DR2 makes it an ideal choice for numerous applications. Its reliability and efficiency are particularly beneficial in:

  • Automotive power windows and door locks
  • Robotics and automated guided vehicles (AGVs)
  • Industrial conveyors and actuators
  • Computer peripherals such as printers and scanners
  • Battery-powered devices requiring motor control

Package and Quality

The MC33232DR2 is offered in a SOIC-16 package, which is compact and suitable for space-constrained applications. ON Semiconductor is known for its commitment to quality, and this motor controller is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance.

Whether you're designing a sophisticated robot or a simple consumer electronic device, the MC33232DR2 from ON Semiconductor provides the control and durability needed for your motor-driven applications.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7369 $62.2107
7+ $17.0155 $119.1085
11+ $16.4830 $181.3130
15+ $15.9517 $239.2755
19+ $15.4204 $292.9876
26+ $13.8254 $359.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess