EN
  • EN
  • DE

UCC28528DWG4

Part No UCC28528DWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 798713-UCC28528DWG4
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2852
Introduction Date January 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC28528DWG4 CAD Model

Description

The UCC28528DWG4 is a versatile and robust power management integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide array of power supply applications. This IC is particularly well-suited for those seeking efficient and reliable solutions for power conversion and management.

Key Features

  • Advanced BiCMOS Technology: The UCC28528DWG4 is built using Texas Instruments' cutting-edge BiCMOS technology, which provides a perfect blend of speed and power efficiency.
  • Dual-PWM Outputs: It features dual non-overlapping PWM outputs that ensure reliable operation of power stages with minimal cross-conduction losses.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various applications and ensuring versatility in system design.
  • Programmable Soft-Start: To avoid inrush current during startup, the IC includes a programmable soft-start function that gradually ramps up the output voltage.
  • Frequency Synchronization: It allows for synchronization to an external clock, enabling noise-sensitive applications to minimize electromagnetic interference (EMI).
  • Thermal Shutdown: The UCC28528DWG4 incorporates a thermal shutdown feature that protects the IC from overheating, enhancing system reliability and longevity.

Applications

The UCC28528DWG4 is ideal for a variety of power supply designs, including:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Isolated and Non-Isolated Power Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Quality

Encased in a 20-pin SOIC package, the UCC28528DWG4 is designed for surface-mount technology (SMT), enabling compact and efficient designs. Texas Instruments ensures the highest quality and reliability, providing extensive technical support and documentation for the product. As with all Texas Instruments products, the UCC28528DWG4 is manufactured to meet stringent industry standards, guaranteeing performance and durability in demanding environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2239 $52.2390
24+ $4.2863 $102.8712
37+ $4.1524 $153.6388
50+ $4.0184 $200.9200
65+ $3.8845 $252.4925
87+ $3.4826 $302.9862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess