EN
  • EN
  • DE

1N5820G

Part No 1N5820G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 3A DO201AD / Axial Lead Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 475mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 2mA at 20V
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 125°C
Part Number Series 1N5820
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802594-1N5820G
Ultra Librarian 3D Model Ultra Librarian 1N5820G CAD Model

Description

ON Semiconductor 1N5820G Schottky Diode

The 1N5820G is a robust Schottky diode from ON Semiconductor, renowned for its high efficiency and low voltage drop. It is designed to meet the needs of a wide array of applications, ranging from power supply rectification to high-frequency inverters, and it is particularly well-suited for use in portable devices due to its small size and low power loss.

This diode features a 3A continuous forward current and a forward voltage drop that is typically around 0.525V, which allows for efficient operation even in circuits where power conservation is crucial. The 1N5820G can withstand peak repetitive reverse voltages up to 20V, making it a versatile choice for a variety of electronic designs.

One of the key attributes of the 1N5820G is its fast switching capability. This makes the diode an excellent choice for high-frequency applications where switching speed is critical. The device's low forward voltage drop and fast switching times contribute to reduced power loss and improved overall efficiency in these applications.

The 1N5820G is housed in a DO-201AD package, which is known for its reliability and robustness. The package is lead-free and RoHS compliant, ensuring that it meets current environmental standards. The diode's terminals are also plated with lead-free solder, which provides excellent solderability and makes it suitable for high-temperature soldering processes.

ON Semiconductor has designed the 1N5820G with a guard ring for enhanced ruggedness and long-term reliability. This feature helps to protect the diode from potential damage caused by voltage spikes and transients, which can be common in power circuits. The guard ring also helps to improve the device's ability to handle repetitive reverse energy.

Overall, the 1N5820G Schottky diode from ON Semiconductor is a high-performance component that offers designers a combination of low forward voltage drop, high current capability, and fast switching speeds. Its robust package and guard ring design make it a reliable choice for both industrial and consumer electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4084 $51.0500
300+ $0.3351 $100.5300
465+ $0.3246 $150.9390
640+ $0.3142 $201.0880
825+ $0.3037 $250.5525
1,105+ $0.2723 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,584 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess