EN
  • EN
  • DE
  • IT

NCP1055ST136T3G

Part No NCP1055ST136T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 136kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081897-NCP1055ST136T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1055ST136T3G CAD Model

Description

ON Semiconductor NCP1055ST136T3G Product Overview

The NCP1055ST136T3G is a robust and versatile monolithic high-voltage switching regulator from ON Semiconductor that integrates a Power Switch and a Startup Circuit on a single chip, designed for high-performance power conversion applications. This component is particularly well-suited for use in power supplies that require a compact form factor, such as those found in consumer electronics, office equipment, and industrial systems.

Key Features

  • High-Voltage Integration: The device integrates a fixed-frequency current-mode controller with a 700 V MOSFET. This high level of integration helps to simplify design and reduce external component count, leading to a more compact and reliable power supply design.
  • Flexible Power Supply Design: With an adjustable output voltage and multi-mode operation, the NCP1055ST136T3G allows designers to tailor the power supply to their specific needs. This flexibility makes it suitable for a wide range of applications.
  • Enhanced Safety Features: The device includes numerous protective features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Thermal Shutdown (TSD) to ensure the power supply operates reliably under various conditions.
  • Energy Efficient: The NCP1055ST136T3G offers high efficiency and low standby power consumption, which is particularly important in applications where energy saving is a priority.

Applications

The NCP1055ST136T3G is designed for a wide range of applications, including but not limited to:

  • AC-DC Adapters for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Industrial Power Systems
  • Smart Meters and Smart Home Devices

Product Specifications

The NCP1055ST136T3G comes in a compact surface-mount package and offers the following specifications:

  • Input Voltage Range: Up to 265 VAC
  • Switching Frequency: Fixed at 100 kHz
  • Output Power Capability: Suitable for designs up to 30 W
  • Operating Temperature Range: -40°C to +150°C
  • Package: SOT-223

ON Semiconductor's NCP1055ST136T3G is a reliable and efficient solution for designers looking to create compact, high-performance power supplies with a reduced component count and enhanced safety features.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6631 $58.2085
85+ $1.3646 $115.9910
130+ $1.3219 $171.8470
180+ $1.2793 $230.2740
230+ $1.2367 $284.4410
305+ $1.1087 $338.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess