EN
  • EN
  • DE

MT9V117EBJSTC5-CR

Part No MT9V117EBJSTC5-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number MT9V117
Standard Package 2,880 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886394-MT9V117EBJSTC5-CR
Ultra Librarian 3D Model Ultra Librarian MT9V117EBJSTC5-CR CAD Model

Description

The MT9V117EBJSTC5-CR is a high-performance, digital image sensor from ON Semiconductor, designed to deliver superior image quality in a wide range of lighting conditions. This sensor is an ideal choice for a variety of applications, including security systems, industrial imaging, and automotive vision systems.

Key Features

  • Resolution: The sensor boasts a resolution of VGA (640 x 480 pixels), providing clear and detailed images suitable for various applications.
  • Pixel Size: With a pixel size of 3.6 µm x 3.6 µm, it ensures high sensitivity and low noise performance, capturing images with excellent clarity and color fidelity.
  • Image Processing: On-chip image processing features include automatic exposure control, white balance, and black level calibration, which contribute to the sensor's ability to produce high-quality images under different lighting conditions.
  • Frame Rate: The MT9V117EBJSTC5-CR supports a maximum frame rate of 60 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Interface: It features a simple two-wire serial interface for register programming and a parallel pixel data interface for easy integration into a wide range of systems.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor operates with low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the MT9V117EBJSTC5-CR makes it a perfect fit for a multitude of applications:

  • Security and surveillance cameras
  • Industrial imaging and inspection systems
  • Automotive and vehicle-mounted cameras
  • Video conferencing and telepresence systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MT9V117EBJSTC5-CR is no exception. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring long-term performance and stability.

Whether you are developing a complex security system or a simple imaging solution, the MT9V117EBJSTC5-CR from ON Semiconductor provides the functionality and reliability required to meet your imaging needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess