EN
  • EN
  • DE

MT9V111IA7ATC-DR

Part No MT9V111IA7ATC-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA COLOR 44IBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 640H x 480V
Frames per Second 30
Voltage - Supply 2.55V ~ 3.05V
Package / Case 52-BGA
Supplier Device Package 52-IBGA (9x9)
Temperature Range - Operating -20°C ~ 60°C
Base Product Number MT9V111
Standard Package 2,600 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 928482-MT9V111IA7ATC-DR
Ultra Librarian 3D Model Ultra Librarian MT9V111IA7ATC-DR CAD Model

Description

Product Overview: MT9V111IA7ATC-DR from ON Semiconductor

The MT9V111IA7ATC-DR is a highly sophisticated camera sensor module developed by ON Semiconductor, designed to meet the demanding requirements of modern imaging applications. This advanced CMOS image sensor is well-suited for a variety of applications, including security systems, industrial imaging, and automotive vision systems, thanks to its robust feature set and superior image quality.

Key Features and Benefits

  • High-Resolution Imaging: The MT9V111IA7ATC-DR boasts a resolution that enables it to capture images with exceptional clarity and detail, making it ideal for high-precision applications.
  • Low-Light Performance: Equipped with technology that enhances its performance in low-light conditions, this sensor ensures that images are clear and usable even in environments with minimal lighting.
  • Advanced Color Processing: With its sophisticated color processing capabilities, the MT9V111IA7ATC-DR delivers vibrant and accurate color reproduction, which is critical for applications where color fidelity is important.
  • Fast Frame Rates: The sensor supports high frame rates, enabling smooth video capture and allowing for the monitoring of fast-moving objects without motion blur.
  • Power Efficiency: Designed with power efficiency in mind, the MT9V111IA7ATC-DR conserves energy, making it suitable for battery-powered or energy-sensitive applications.
  • Compact Form Factor: Its small size allows for integration into space-constrained designs, providing flexibility for system designers.

Applications

The versatility of the MT9V111IA7ATC-DR image sensor from ON Semiconductor enables it to be used across a wide range of industries and applications. Some of the primary uses include:

  • Security and Surveillance Cameras
  • Automotive Vision Systems
  • Industrial Machine Vision
  • Medical Imaging Devices
  • Drone Cameras

In conclusion, the MT9V111IA7ATC-DR image sensor is a testament to ON Semiconductor's commitment to providing cutting-edge imaging solutions. Its combination of high-resolution imaging, low-light performance, and advanced color processing ensures that it meets the needs of even the most demanding applications, while its power efficiency and compact design make it an excellent choice for a myriad of uses.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess