EN
  • EN
  • DE

AR0239SRSC00SUEA0-DPBR

Part No AR0239SRSC00SUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2MP 1/3 CIS SO  /  CMOS Image Sensor 1936H x 1188V 3µm x 3µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1936H x 1188V
Frames per Second 90
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Base Product Number AR0239
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,600
Win Source Part Number 1159205-AR0239SRSC00SUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0239SRSC00SUEA0-DPBR CAD Model

Description

The ON Semiconductor AR0239SRSC00SUEA0-DPBR is a cutting-edge digital image sensor that offers superior imaging performance for a wide range of applications. Designed with precision and the latest technology, this sensor is perfect for those in need of high-quality image capture in both industrial and consumer markets.

Key Features

  • Resolution: The AR0239SRSC00SUEA0-DPBR boasts a high-resolution 2.3 Megapixel sensor, capable of capturing images at 1928 x 1208 pixels. This ensures crisp and clear images, making it ideal for applications where detail is paramount.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the sensor provides excellent sensitivity and low-light performance, ensuring great image quality even in challenging lighting conditions.
  • Frame Rate: This sensor supports a high frame rate of up to 60 frames per second (fps) at full resolution, allowing for smooth video capture and the ability to record fast-moving objects without motion blur.
  • Dynamic Range: The AR0239SRSC00SUEA0-DPBR features an impressive dynamic range that enables it to capture both bright and dark areas of a scene without losing detail, making it highly versatile for various lighting environments.
  • Output Formats: It supports multiple output formats including linear, HDR (High Dynamic Range), and compressed video data, providing flexibility for different imaging requirements.
  • Interface: The sensor is equipped with a four-lane Serial Digital Interface (SDI), which allows for high-speed data transfer and easy integration with a wide range of systems.

Applications

The AR0239SRSC00SUEA0-DPBR is suitable for a variety of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Surveillance and Security Cameras
  • Machine Vision and Factory Automation
  • Medical Imaging Devices
  • Drones and Unmanned Aerial Vehicles (UAVs)

ON Semiconductor's commitment to quality ensures that the AR0239SRSC00SUEA0-DPBR image sensor delivers consistent and reliable performance for products that demand the best in imaging technology. Whether for consumer or professional use, this sensor is an excellent choice for anyone looking to enhance their imaging capabilities.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,289 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess