EN
  • EN
  • DE

MT9V032C12STC-DP

Part No MT9V032C12STC-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA COLOR 48LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9V032
Standard Package 1,520 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 758414-MT9V032C12STC-DP
Ultra Librarian 3D Model Ultra Librarian MT9V032C12STC-DP CAD Model

Description

The MT9V032C12STC-DP from ON Semiconductor is a powerful and versatile CMOS image sensor designed to deliver exceptional image quality in a wide range of lighting conditions. This sensor is an ideal choice for industrial, automotive, and security applications where reliable and high-quality visual data capture is essential.

Key Features

  • Wide Dynamic Range: The sensor features a wide dynamic range that enables it to capture clear images even in environments with high-contrast lighting, making it perfect for outdoor and variable lighting conditions.
  • Global Shutter: Equipped with a global shutter, the MT9V032C12STC-DP captures images of fast-moving objects without distortion, which is crucial for applications such as traffic monitoring and machine vision.
  • High Resolution: With a resolution of 752 x 480 pixels, this sensor provides detailed images that are suitable for various applications, from surveillance to advanced driver assistance systems (ADAS).
  • Low-Light Performance: The sensor's pixel design allows for excellent performance in low-light conditions, ensuring clear image capture in environments with limited illumination.
  • Programmable Frame Rate: Users can program the frame rate according to their specific needs, providing flexibility for a range of applications.

Technical Specifications

  • Optical Format: 1/3-inch
  • Pixel Size: 6.0 μm x 6.0 μm
  • Active Pixels: 752H x 480V
  • Shutter Type: Global
  • Dynamic Range: >60 dB
  • Maximum Frame Rate: 60 fps at full resolution
  • Supply Voltage: 3.3V (analog), 1.8V (digital)
  • Operating Temperature: -40°C to +85°C

The MT9V032C12STC-DP is designed with both functionality and ease of integration in mind. Its compact design and low power consumption make it an excellent choice for portable and space-constrained applications. Whether you're developing advanced vision systems for vehicles or creating a high-performance security camera, the MT9V032C12STC-DP provides the quality and reliability that ON Semiconductor is known for.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess