EN
  • EN
  • DE

ATSAMD51J20A-MFT

Part No ATSAMD51J20A-MFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D51
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAMD51
Other Names ATSAMD51J20A-MFTCT,ATSAMD51J20A-MFTDKR,ATSAMD51J20A-MFTTR
Standard Package 4,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264491-ATSAMD51J20A-MFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J20A-MFT CAD Model

Description

The ATSAMD51J20A-MFT is a powerful microcontroller from Microchip Technology, designed to offer high-performance and energy efficiency for a wide range of applications. This microcontroller is part of the SAM D51 series and is based on the 32-bit ARM Cortex-M4 processor with Floating Point Unit (FPU), ensuring efficient data processing and precise calculations critical for complex tasks.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with FPU
  • Memory: Features 1MB of flash memory and 256KB of SRAM, providing ample space for application code and data storage.
  • I/O Capabilities: Comes with extensive input/output options including multiple serial communication modules (SERCOM), PTC (Peripheral Touch Controller), and a rich set of peripherals for connectivity.
  • Power Efficiency: Designed for power-sensitive applications with flexible power management options and a battery-friendly SleepWalking feature.
  • Advanced Security: Incorporates robust security features such as a True Random Number Generator (TRNG), hardware-based encryption, and secure boot capabilities.

Applications

The ATSAMD51J20A-MFT is well-suited for a variety of applications that require significant processing power and low power consumption. It is ideal for Internet of Things (IoT) devices, industrial control systems, consumer electronics, and automotive applications, among others.

Development Support

Microchip Technology provides comprehensive development support for the ATSAMD51J20A-MFT, including software libraries, development boards, and a fully integrated development environment with Atmel Studio. The device is also supported by the Atmel START code configuration platform, which simplifies the setup and integration of device drivers and middleware for your specific application needs.

Package and Availability

The ATSAMD51J20A-MFT comes in a QFN package, which is designed for space-constrained applications. It is widely available and supported by Microchip's global distribution network, ensuring easy access for developers and manufacturers around the world.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1715 $61.0290
14+ $8.3460 $116.8440
22+ $8.0852 $177.8744
30+ $7.8244 $234.7320
39+ $7.5636 $294.9804
52+ $6.7812 $352.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess