EN
  • EN
  • DE

LP87702KRHBR

Part No LP87702KRHBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER / Automotive, Industrial PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Automotive, Industrial
Current - Supply 27mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP87702KRHBRTR
Standard Package 3,000
Win Source Part Number 963369-LP87702KRHBR
Ultra Librarian 3D Model Ultra Librarian LP87702KRHBR CAD Model

Description

The LP87702KRHBR, from the renowned electronics manufacturer Texas Instruments, is a high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications. This versatile component is engineered to provide reliable and efficient power management solutions for space-constrained and power-sensitive applications.

Key Features

  • Multiple Output Rails: The LP87702KRHBR includes several output rails with high efficiency, supporting various voltage requirements for different parts of the system.
  • Programmable Voltage Levels: It offers programmable voltage levels, allowing designers to fine-tune the voltages for specific needs, optimizing system performance.
  • Advanced Power Control: With integrated power sequencing and control, this PMIC ensures that power is delivered in the correct order and with the right timing to sensitive components.
  • Thermal Management: The device features built-in thermal management protocols to maintain operational integrity under varying temperature conditions.
  • Small Form Factor: Its compact size makes it an ideal choice for portable and space-constrained applications such as mobile devices, wearables, and Internet of Things (IoT) gadgets.

Applications

The LP87702KRHBR is suited for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Industrial and Automotive Systems
  • IoT Devices

Technical Specifications

With a focus on high efficiency and performance, the LP87702KRHBR is designed to meet the rigorous demands of modern electronic devices. Its technical specifications are a testament to its capability to provide stable and efficient power management.

Quality and Reliability

Texas Instruments is synonymous with quality and reliability, and the LP87702KRHBR is no exception. Manufactured to the highest standards, this PMIC ensures consistent performance and longevity, making it a trustworthy component for any power management needs.

For detailed technical specifications, application notes, and support documentation, be sure to visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1885 $51.0160
39+ $2.6162 $102.0318
60+ $2.5344 $152.0640
82+ $2.4527 $201.1214
106+ $2.3709 $251.3154
142+ $2.1257 $301.8494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess