EN
  • EN
  • DE

MT9P006I12STCU

Part No MT9P006I12STCU
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA 5MP CMOS 48LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 2.2μm x 2.2μm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 085468-MT9P006I12STCU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT9P006I12STCU CAD Model

Description

ON Semiconductor MT9P006I12STCU Product Overview

The MT9P006I12STCU is a high-performance CMOS image sensor from ON Semiconductor, designed to deliver exceptional image quality with its 5-megapixel resolution. This sensor is built for a wide range of applications, including industrial imaging, surveillance, medical equipment, and more, making it a versatile choice for developers and manufacturers looking for a reliable imaging solution.

Key Features

  • High Resolution: With a 5-megapixel (2592 x 1944) resolution, the MT9P006I12STCU captures images with remarkable detail and clarity, suitable for high-quality visual applications.
  • Pixel Size: The sensor features a 2.2 µm pixel size, allowing for excellent low-light performance and a smaller sensor size without compromising on image quality.
  • Frame Rate: It supports a variable frame rate, capable of capturing video at 14 frames per second (fps) at full resolution, which can be increased when operating at a reduced resolution.
  • Shutter Type: The electronic rolling shutter mechanism provides efficient capture of moving objects with reduced blur.
  • Color Filter Array: It comes with an RGB Bayer color filter, enabling the sensor to produce true-to-life color reproduction in captured images.
  • Interface: The sensor is equipped with a parallel output interface for easy integration with a wide range of processors and systems.
  • Programmable Controls: It offers a range of programmable controls for frame rate, exposure, gain, and other image quality parameters to fine-tune the performance based on specific application requirements.

Applications

The versatility of the MT9P006I12STCU makes it suitable for various high-resolution imaging applications, including:

  • Industrial machine vision systems
  • Security and surveillance cameras
  • Medical diagnostic equipment
  • Scientific instrumentation
  • Automotive and drone cameras

ON Semiconductor's MT9P006I12STCU image sensor is a compact, high-quality imaging solution that provides the performance and reliability needed for advanced imaging systems. Its combination of high resolution, flexible frame rates, and programmable features make it an excellent choice for manufacturers looking to incorporate advanced imaging capabilities into their products.

You May Also Be Interested in

NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0305 $68.1220
9+ $13.9743 $125.7687
13+ $13.5378 $175.9914
18+ $13.1012 $235.8216
23+ $12.6646 $291.2858
31+ $11.3537 $351.9647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess