EN
  • EN
  • DE
  • IT

ASX340AT2C00XPED0-E

Part No ASX340AT2C00XPED0-E
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description CMOS IMAGE SENSOR  /  CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Bulk
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 2.66V ~ 2.94V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C (TA)
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Other Names 2156-ASX340AT2C00XPED0-E-OS,ONSONSASX340AT2C00XPED0-E
Standard Package 1
Win Source Part Number 1021677-ASX340AT2C00XPED0-E
Ultra Librarian 3D Model Ultra Librarian ASX340AT2C00XPED0-E CAD Model

Description

ON Semiconductor ASX340AT2C00XPED0-E Image Sensor

The ON Semiconductor ASX340AT2C00XPED0-E is a high-performance image sensor designed for a wide range of imaging applications. This sensor is part of ON Semiconductor's extensive portfolio of advanced image sensing products that offer exceptional image quality, advanced features, and a high level of integration for both industrial and consumer markets.

Key Features

  • Resolution: The ASX340AT2C00XPED0-E boasts a 1/4-inch optical format and provides a resolution of 0.3 Megapixels. Its small pixel size allows for compact camera designs without compromising on the quality of the image capture.
  • Pixel Size: With a pixel size of 5.6 µm x 5.6 µm, it ensures high sensitivity and low-light performance, making it suitable for applications that require clear images in varying lighting conditions.
  • Frame Rate: This sensor supports a maximum frame rate of 60 frames per second (fps) at full resolution, enabling smooth video capture for applications that require dynamic imaging.
  • Interface: The sensor is equipped with a simple 2-wire serial interface for register programming, along with a parallel pixel data interface for image data, which facilitates easy integration into a variety of systems.
  • Shutter Type: It features an electronic rolling shutter that allows for the capture of fast-moving objects without distortion, making it ideal for applications such as surveillance, drone imaging, and automotive safety systems.
  • Integration: The ASX340AT2C00XPED0-E is designed for easy integration into embedded systems, with minimal external components required, which helps to reduce overall system costs and complexity.

Applications

The versatility of the ASX340AT2C00XPED0-E sensor allows it to be used in a wide array of applications. These include but are not limited to:

  • Security and surveillance systems
  • Automotive and vehicle camera systems
  • Industrial imaging and inspection
  • Consumer electronics such as webcams and video conferencing systems
  • Medical imaging devices
  • Unmanned Aerial Vehicles (UAVs) and drones

Overall, the ON Semiconductor ASX340AT2C00XPED0-E image sensor is a reliable and versatile component that offers manufacturers the ability to enhance their products with high-quality imaging capabilities.

You May Also Be Interested in

NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $47.9033
ON Semiconductor
IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $27.7076
Fairchild/ON Semiconductor
CMOS SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-iBGA (9x9)
Lowest to $29.3374
ON Semiconductor
IMAGE SENSOR VGA 1/4 CIS SOC / CMOS Image Sensor 5.6µm x 5.6µm
Lowest to $5.2639
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 80-IBGA (10x10)
Lowest to $13.3132
OmniVision Technologies Inc
CMOS 5-MEGAPIXEL IMAGE SENSOR / Image Sensor
Lowest to $12.0609
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $11.2749
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.5790 $151.5790
2+ $146.5264 $293.0528
3+ $131.3685 $394.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess