EN
  • EN
  • DE

TPS65167ARHARG4

Part No TPS65167ARHARG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Compact LCD Bias Supply for TFT-LCD TV Panels
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273021-TPS65167ARHARG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65167ARHARG4 CAD Model

Description

Overview of Texas Instruments TPS65167ARHARG4

The TPS65167ARHARG4 is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments, tailored specifically for applications that require a compact and efficient power solution. This versatile component is particularly well-suited for driving TFT LCD panels, making it an ideal choice for manufacturers of portable and battery-powered devices such as laptops, tablets, and monitors.

Key Features

  • Integrated Power Solution: The TPS65167ARHARG4 integrates multiple power control functions into a single chip, which helps in reducing the overall component count and saving valuable board space.
  • Adjustable Outputs: It offers several adjustable voltage outputs, including a positive charge pump for the source driver, a negative charge pump for the gate driver, a boost converter for the AVDD supply, and a linear regulator for the system logic supply.
  • High Efficiency: The device is designed for high efficiency, which not only extends battery life but also reduces heat generation, a critical factor for portable electronics.
  • Thermal Protection: The TPS65167ARHARG4 features built-in thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Programmable Sequencing: The power-up and power-down sequences are programmable via an I2C interface, which allows for precise control over the startup behavior of the LCD panel.

Applications

The TPS65167ARHARG4 is designed for a broad range of applications, with a focus on driving the power supply for TFT LCD panels. Its compact size and integrated features make it particularly beneficial for portable and space-constrained devices. Additionally, the programmable nature of the device offers a high level of customization to meet the specific needs of various applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65167ARHARG4 is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring long-term performance and stability across a wide range of operating conditions.

With its comprehensive feature set and reliable performance, the TPS65167ARHARG4 from Texas Instruments stands out as a powerful solution for power management in TFT LCD applications.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess