EN
  • EN
  • DE

MOC5007SR2M

Part No MOC5007SR2M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description OPTOCOUPLER SCHMIT TRIG LP SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vpk
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 1MHz
Current - DC Forward (If) (Maximum) 1.6mA
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 238332-MOC5007SR2M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MOC5007SR2M CAD Model

Description

ON Semiconductor MOC5007SR2M Optoisolator

The MOC5007SR2M is a versatile optoisolator product from ON Semiconductor, renowned for its high isolation voltage and robust performance. This optoelectronic device is designed to provide signal transfer between two isolated circuits by using light waves to prevent high voltages from affecting the system receiving the signal. It is an essential component for applications where electrical isolation is critical for the safety and proper functioning of electronic systems.

Key Features

  • High Isolation Voltage: The MOC5007SR2M offers an impressive isolation voltage, typically around 5300Vrms, ensuring that the input and output are adequately separated to protect against high-voltage spikes and surges.
  • Current Transfer Ratio (CTR): With a Current Transfer Ratio in a specified range, this optoisolator ensures reliable signal strength between the input LED and the output phototransistor.
  • Double Protection: It features a double molded package which provides extra insulation and reliability, making it suitable for high-density PCB installations and applications requiring stringent safety measures.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, which makes it suitable for industrial and automotive environments that can experience extreme temperatures.
  • Regulatory Compliance: It meets the necessary regulatory standards, including UL, CSA, and VDE certifications, which are indicative of its safety and quality.

Applications

The MOC5007SR2M is used in a variety of applications that require electrical isolation to protect sensitive components and users. These applications include:

  • Power supply regulation and control
  • Signal isolation in communication systems
  • Isolation in test equipment
  • Motor control

ON Semiconductor's MOC5007SR2M is a reliable choice for designers and engineers seeking a high-performance optoisolator that can maintain signal integrity and protect against electrical interference in challenging conditions.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess