Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Isolated Module
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 15V
Current - Output (Maximum) 2A
Power (W) 30W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Style Through Hole, Right Angle
Manufacturer Package 19-SIP Module
Parts Dimension 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)
Family Part Number PT4564
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 042233-PT4564A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4564A CAD Model

Description

The PT4564A from Texas Instruments is a high-quality, state-of-the-art power module designed to deliver exceptional performance and reliability.

  • This device is part of the PT series of power modules that Texas Instruments is renowned for, offering the perfect blend of advanced technology and practical application.
  • The PT4564A is a 13.2V 20A, 48-V input isolated DC/DC converter.
  • This high-performance power module is capable of delivering a robust, consistent power supply, making it an ideal choice for a wide range of demanding applications.
  • It boasts an impressive input voltage range of 36V to 75V, providing flexibility and compatibility with a variety of systems.
  • One of the standout features of the PT4564A is its high efficiency.
  • The device is designed to minimize power loss, ensuring that your systems run smoothly and effectively.
  • This high level of efficiency also contributes to the module's excellent thermal performance, reducing the risk of overheating and extending the lifespan of the device.
  • The PT4564A also features comprehensive protection features, including output over-voltage protection, input under-voltage lockout, and thermal shutdown.
  • These features provide an extra layer of safety, protecting your systems from potential damage and ensuring stable, reliable operation.
  • The module is packaged in a space-efficient, low-profile design, making it easy to integrate into your existing systems.
  • Despite its compact size, the PT4564A doesn't compromise on performance or functionality, delivering the same high-quality performance you'd expect from a Texas Instruments power module.
  • In terms of applications, the PT4564A is versatile and flexible.
  • It is suitable for use in a wide range of industries and systems, including telecommunications equipment, industrial equipment, data processing applications, and more.
  • Whether you're looking to upgrade your current power supply or designing a new system from scratch, the PT4564A from Texas Instruments is a reliable, high-performance choice.
  • In conclusion, the PT4564A from Texas Instruments is a powerful, efficient, and reliable power module that offers a range of features designed to enhance performance and protect your systems.
  • Its high efficiency, comprehensive protection features, and flexible application make it a standout choice for any system requiring a robust power supply.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3583
ECAD model for HJ112
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $6.2046
ECAD model for GP2Y0A21YK0F
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.8547
ECAD model for HSDL-3203-021
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.5071
ECAD model for HTU20D
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $72.2527
ECAD model for IPS6041GPBF
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ECAD model for HC1S60F1020BL
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $6.6031
ECAD model for HMC5983
Yageo
RES MF 3W 5% AXIAL
Need more? Email Us
ECAD model for FMP300JT-73-33K

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7825 $71.1300
8+ $14.5908 $116.7264
12+ $14.1348 $169.6176
17+ $13.6789 $232.5413
22+ $13.2229 $290.9038
29+ $11.8550 $343.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention