EN
  • EN
  • DE

MC10SX1189D

Part No MC10SX1189D
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Fibre Channel Coaxial Cable Driver and Loop Resiliency Circuit | IC DRIVER COAX CABLE 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Number of Drivers/Receivers 1/0
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC10SX1189
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217357-MC10SX1189D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10SX1189D CAD Model

Description

ON Semiconductor MC10SX1189D Product Overview

The MC10SX1189D from ON Semiconductor is a high-performance, precision voltage-controlled oscillator (VCO) integrated circuit designed for advanced communication systems. This product is part of ON Semiconductor's high-speed signal processing range and is well-suited for applications requiring precise frequency control and modulation.

Key Features

  • Frequency Range: The MC10SX1189D operates over a broad frequency range, making it versatile for a variety of applications within RF and mixed-signal environments.
  • Low Phase Noise: It offers exceptionally low phase noise performance, which is critical for high-speed communication systems where signal integrity is paramount.
  • High Tuning Sensitivity: With high tuning sensitivity, the device can achieve fine frequency resolution, allowing for precise control over the output frequency.
  • Single Supply Operation: The device is designed to operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Differential Outputs: The MC10SX1189D features differential outputs, providing improved signal quality and noise immunity, which is beneficial for high-speed digital data transmission.

Applications

The ON Semiconductor MC10SX1189D is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Base stations for wireless communication
  • Data transmission systems
  • Phase-locked loop (PLL) circuits
  • Frequency synthesis and modulation in RF designs

Product Specifications

The MC10SX1189D is available in a compact package and is characterized for operation over the full industrial temperature range. The device's specifications ensure that it meets the stringent requirements for high-speed, high-frequency applications where low jitter and high reliability are critical.

Conclusion

ON Semiconductor's MC10SX1189D is a robust and reliable VCO that offers a combination of high performance, flexibility, and quality. It is an excellent choice for designers who require a high-quality frequency control component for their communication systems. With ON Semiconductor's commitment to quality and performance, the MC10SX1189D stands out as a leading solution in the market for precision oscillators.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess