EN
  • EN
  • DE

CM2020-00TR CMD

Part No CM2020-00TR CMD
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820652-CM2020-00TR CMD
Ultra Librarian 3D Model Ultra Librarian CM2020-00TR CMD CAD Model

Description

ON Semiconductor CM2020-00TR CMD: HDMI Interface Protection and Signal Conditioning

Enhance your high-definition multimedia interface (HDMI) applications with the robust and reliable CM2020-00TR CMD from ON Semiconductor. This integrated circuit is designed to provide comprehensive protection and signal conditioning for HDMI transmitters, ensuring that your digital audio and video signals are transmitted with the highest quality and reliability.

Key Features:

  • Integrated HDMI Protection: The CM2020-00TR CMD offers a complete solution for ESD protection and signal integrity enhancement on all TMDS (Transition Minimized Differential Signaling) lines, which are critical for HDMI performance.
  • Low Capacitance: With its low-capacitance design, this device minimizes signal degradation and preserves signal integrity, allowing for clear and crisp digital transmission.
  • High ESD Protection: It is capable of withstanding electrostatic discharges up to ±8 kV contact discharge, as per the IEC 61000-4-2 standard, safeguarding your HDMI interface from common electrostatic threats.
  • Backdrive Protection: The CM2020-00TR CMD also offers backdrive protection on all lines, ensuring that the integrity of the HDMI signal is maintained even when the cable is unplugged.

Applications:

  • Digital TVs, LCD and Plasma TVs
  • High-Definition Monitors
  • Set-Top Boxes
  • DVD Players/Recorders
  • Audio/Video Receivers
  • Game Consoles
  • Personal Computers

The CM2020-00TR CMD is available in a compact, lead-free package that is RoHS compliant, making it a suitable choice for eco-friendly and space-constrained applications. Its design is optimized for HDMI 1.3 specifications, but it is also backward compatible with earlier HDMI versions, ensuring that it can be used in a wide range of products without the need for significant redesigns.

With ON Semiconductor's commitment to quality, the CM2020-00TR CMD is manufactured to the highest standards, providing reliable and consistent performance for your HDMI needs. Whether you're developing the latest consumer electronics or upgrading existing devices, this HDMI interface protection and signal conditioning component is an excellent choice to enhance the user experience by delivering high-quality audio and video signals without compromise.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8648 $57.8088
67+ $1.7445 $116.8815
103+ $1.6844 $173.4932
148+ $1.5640 $231.4720
192+ $1.5040 $288.7680
240+ $1.4438 $346.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,170 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess