EN
  • EN
  • DE

SKKT 273/16 E

Part No SKKT 273/16 E
Manufacturer Semikron
Catalog Triacs
Description Silicon Controlled Rectifier, 450A I(T)RMS, 273000mA I(T), 1600V V(DRM), 1600V V(RRM), 2 Element
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Height 29.9974 mm
Hold Current 500 mA
Length 92.9894 mm
Max Operating Temperature 130 °C
Max Repetitive Reverse Voltage (Vrrm) 1.7 kV
Min Operating Temperature -40 °C
Mount Chassis, Screw
Number of Pins 7
REACH SVHC No SVHC
RMS Current (Irms) 450 A
RoHS Compliant
Termination Screw
Width 19.9898 mm
Win Source Part Number 1209454-SKKT 273/16 E
Categories Triacs
Manufacturer Semikron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKKT 273/16 E CAD Model

Description

The SKKT 273/16 E is a screw terminated module manufactured by Semikron.

  • Type: Triac
  • Hold Current: 500 mA
  • Maximum Repetitive Reverse Voltage: 1.7 kV
  • Length: 92.9894 mm
  • Height: 29.9974 mm
  • Width: 19.9898 mm
  • Pins: 7
  • Mounting Type: Chassis with Screw
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 130 °C
  • RMS Current (Irms): 450 A

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess