EN
  • EN
  • DE

ATSAMA5D35A-CUR

Part No ATSAMA5D35A-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 160KB ROM 324LFBGA / MCU 32-bit ARM Cortex A5 RISC 160KB ROM 1.2V 324-Pin LFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAMA5D3
Packaging Reel package
Core Processor ARM Cortex-A5
Core Size 32-Bit
Speed 536MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 160
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
RAM Size 128K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 324-LFBGA
Manufacturer Package 324-LFBGA (15x15)
Win Source Part Number 769285-ATSAMA5D35A-CUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAMA5D35A
Introduction Date October 15, 2013
ECCN 5A992.c
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D35A-CUR CAD Model

Description

Product Overview: ATSAMA5D35A-CUR from Microchip Technology

The ATSAMA5D35A-CUR is a high-performance, power-efficient embedded microprocessor unit (MPU) from the renowned manufacturer, Microchip Technology. This advanced MPU is based on the ARM Cortex-A5 processor, delivering a balance of performance and energy efficiency that is ideal for a wide array of industrial, consumer, and networking applications.

Key Features:

  • Processor: ARM Cortex-A5 core operating at up to 536MHz provides the computational power necessary for complex tasks and supports ARM TrustZone technology for enhanced security.
  • Memory: Integrated with a range of memory options including a 16-bit DDR2/LPDDR/LPDDR2 interface, and a flexible 32-bit external bus interface supporting static memories for simpler, cost-effective system designs.
  • Connectivity: Features a comprehensive set of peripherals for connectivity, including multiple UARTs, SPIs, TWIs (I2C), USB ports, Ethernet, and CAN, ensuring versatile connection options for various requirements.
  • Graphics: Comes with a LCD controller supporting up to WVGA resolution, making it suitable for applications with graphical user interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, it supports numerous low-power modes to minimize energy usage during idle or standby states.
  • Security: Equipped with advanced security features including a hardware encryption engine, secure boot, and tamper detection, ensuring the protection of sensitive data and intellectual property.

Applications:

The versatility of the ATSAMA5D35A-CUR makes it ideal for a variety of applications, including:

  • Industrial control systems
  • Smart energy management
  • Healthcare devices
  • Home automation
  • Networking equipment

Support and Resources:

Microchip Technology provides extensive support and resources to help developers maximize the potential of the ATSAMA5D35A-CUR MPU. This includes detailed datasheets, application notes, development tools, and a supportive community forum for troubleshooting and sharing knowledge.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the ATSAMA5D35A-CUR offers a reliable and cost-effective solution that does not compromise on performance or features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7143 $50.1429
8+ $13.7143 $109.7144
12+ $13.2858 $159.4296
16+ $12.8572 $205.7152
21+ $12.4286 $261.0006
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess