EN
  • EN
  • DE

LC87F5DC8A-F58KO-E

Part No LC87F5DC8A-F58KO-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295316-LC87F5DC8A-F58KO-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F5DC8A-F58KO-E CAD Model

Description

Introducing the LC87F5DC8A-F58KO-E Microcontroller from ON Semiconductor

The LC87F5DC8A-F58KO-E is a high-performance microcontroller unit (MCU) crafted by the renowned ON Semiconductor. This cutting-edge product is designed to cater to a broad spectrum of applications, from industrial control systems to automotive electronics, ensuring reliability and efficiency in the most demanding environments.

Key Features

  • Advanced Core: At the heart of the LC87F5DC8A-F58KO-E lies an advanced 8-bit core, providing the perfect balance between power consumption and processing capability. This allows for swift data handling and execution of complex algorithms without compromising on energy efficiency.
  • Generous Memory Capacity: The microcontroller comes equipped with ample memory, including both Flash and RAM, which enables it to handle sophisticated programs and data-intensive operations with ease. This makes it particularly suitable for applications that require robust code and data storage capabilities.
  • Rich Peripherals: A wide array of built-in peripherals enhances the functionality of the LC87F5DC8A-F58KO-E. These include communication interfaces such as UART, SPI, and I2C, which facilitate seamless integration with other devices and systems. Additionally, analog-to-digital converters (ADCs) and timers are available to support complex tasks like sensor data acquisition and event scheduling.
  • Low Power Modes: The MCU is designed with multiple low power modes, allowing it to operate effectively in power-sensitive applications. This feature is critical for battery-operated devices where power conservation is paramount.
  • Robust Design: ON Semiconductor's commitment to quality is reflected in the LC87F5DC8A-F58KO-E's design, which is built to withstand harsh conditions and provide consistent performance over a wide temperature range.

Applications

The versatility of the LC87F5DC8A-F58KO-E makes it an ideal choice for a multitude of applications. It can be seamlessly integrated into:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics
  • Home automation and smart devices
  • Medical equipment

With its combination of performance, memory, and peripherals, the LC87F5DC8A-F58KO-E from ON Semiconductor stands out as a microcontroller that can meet the needs of developers looking for a component that offers reliability, flexibility, and efficiency.

Whether you're designing a complex automotive system or a simple consumer gadget, the LC87F5DC8A-F58KO-E provides the functionality and adaptability required to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4236 $65.9652
15+ $7.7327 $115.9905
24+ $7.4913 $179.7912
32+ $7.2488 $231.9616
42+ $7.0074 $294.3108
56+ $6.2832 $351.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess