EN
  • EN
  • DE

MMBT2222ALT1

Part No MMBT2222ALT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors | TRANS NPN 40V 0.6A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 10V
Maximum Power 225mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Family Part Number MMBT2222A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715362-MMBT2222ALT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT2222ALT1 CAD Model

Description

The MMBT2222ALT1 from ON Semiconductor is a versatile NPN bipolar junction transistor (BJT) that is designed for general-purpose amplifier and switching applications. This high-performance transistor is housed in a compact SOT-23 surface-mount package, making it suitable for space-constrained applications.

Key Features

  • High Current Gain: The MMBT2222ALT1 offers a high current gain (hFE), which is typically 100, making it efficient for amplification purposes.
  • Collector-Emitter Voltage: It can withstand a collector-emitter voltage (VCEO) up to 40V, providing a good margin for a variety of electronic circuits.
  • Collector Current: With a continuous collector current (IC) rating of 600mA, this transistor can handle significant current, suitable for driving moderate loads.
  • Power Dissipation: It has a power dissipation capability of 225mW, which helps in managing thermal performance during operation.
  • High-Speed Switching: The MMBT2222ALT1 is designed for high-speed switching, offering quick response times in circuits that require fast switching capabilities.

Applications

The MMBT2222ALT1 is a highly adaptable component that can be used in a wide range of electronic applications such as:

  • Linear amplification and switching
  • Driver stages in audio amplifiers
  • Signal processing
  • DC-DC converters
  • Power management functions
  • Control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT2222ALT1 is no exception. This component is manufactured to high standards, ensuring reliability and performance in various operating conditions. It is also supported by ON Semiconductor's technical documentation and application support, making integration into your designs seamless and efficient.

In summary, the MMBT2222ALT1 NPN transistor is a highly reliable and efficient choice for designers looking for a general-purpose transistor that offers high current gain, fast switching, and robustness in a compact form factor.

You May Also Be Interested in

ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4,505+ $0.0111 $50.0055
9,620+ $0.0104 $100.0480
14,855+ $0.0101 $150.0355
21,280+ $0.0094 $200.0320
27,780+ $0.0090 $250.0200
34,485+ $0.0087 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 873,107 pieces
MOQ: 4505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess