EN
  • EN
  • DE

TIP141T

Part No TIP141T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 3V at 40mA, 10A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 5A, 4V
Maximum Power 80W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TIP141
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Win Source Part Number 1267413-TIP141T
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP141T CAD Model

Description

The TIP141T from ON Semiconductor is a versatile and robust NPN power Darlington transistor designed for general-purpose amplifier and low-speed switching applications. This power transistor is a part of the TIP series, which is well-known for its reliability and performance in a wide range of electronic circuits.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 100V, the TIP141T can handle a substantial voltage across the collector-emitter junction, making it suitable for high-voltage applications.
  • High Collector Current: It offers a continuous collector current (I<sub>C) of up to 10A, allowing it to drive high-power loads.
  • High Gain: The built-in Darlington configuration ensures a high DC current gain (h<sub>FE), typically in the range of 1000, providing significant amplification of the input signal.
  • Complementary PNP Type: The TIP141T has a complementary PNP counterpart, the TIP146T, enabling the use of push-pull configurations in amplifier designs.
  • Robust Thermal Performance: Equipped with a TO-220 package, it offers excellent thermal performance and is capable of dissipating heat effectively, which is crucial for maintaining stability and extending the lifespan of the device.

Applications

The TIP141T transistor is ideal for a multitude of applications requiring robust performance and high power handling capabilities. These include:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Solenoid/relay drivers
  • Switching applications

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the TIP141T is no exception. It is manufactured to meet stringent requirements, ensuring consistent performance and longevity even under demanding conditions. The device also complies with RoHS directives, making it an environmentally friendly choice for your electronic projects.

Conclusion

Whether you are designing a new power circuit or looking for a reliable component for your existing setup, the TIP141T NPN power Darlington transistor from ON Semiconductor is an excellent choice that combines high power handling, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess