EN
  • EN
  • DE

MJL21196

Part No MJL21196
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 4V at 3.2A, 16A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 25 at 8A, 5V
Maximum Power 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-264-3, TO-264AA
Supplier Device Package TO-264
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1223794-MJL21196
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJL21196 CAD Model

Description

ON Semiconductor MJL21196 Power Transistor

The MJL21196 is a high-power, high-speed silicon NPN power transistor designed and produced by ON Semiconductor. It is part of the PowerBase™ transistor series which are intended for high power audio, disk head positioners, and other linear applications. This transistor can also be used in power switching circuits such as relay or solenoid drivers, dc-to-dc converters, inverters, and other general-purpose amplification or switching applications.

Key Features

  • High Safe Operating Area (SOA): The MJL21196 can withstand high voltage and current without failure, making it reliable for demanding power applications.
  • High Collector-Emitter Breakdown Voltage (VCEO): With a VCEO of 250V, this transistor can handle high voltage operations efficiently.
  • High Current Capacity: It has a continuous collector current (IC) rating of 16A, which enables it to drive high current loads.
  • Complementary PNP Type Available: The MJL21196 has a complementary PNP counterpart, the MJL21195, allowing for use in push-pull or other complementary configurations.
  • Low Collector-Emitter Saturation Voltage: This feature ensures that the transistor operates with minimal power loss when in saturation, improving overall efficiency.
  • Wide Operating Frequency Range: It can operate at high frequencies, making it suitable for audio amplification and high-speed switching applications.

Applications

The robust design of the MJL21196 makes it ideal for a variety of applications including:

  • High-Fidelity Audio Amplifiers
  • Professional Audio Equipment
  • Linear Power Supplies
  • Motor Controls
  • High Power Switching Circuits

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 250V
Collector Current (IC) 16A
Power Dissipation (Pd) 200W
Operating Junction Temperature (TJ) -65 to +150°C

With its robust performance and reliability, the MJL21196 from ON Semiconductor is an excellent choice for designers looking for a transistor capable of handling high-power applications with efficiency and precision.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9643 $53.0365
115+ $0.9021 $103.7415
175+ $0.8710 $152.4250
250+ $0.8088 $202.2000
325+ $0.7777 $252.7525
405+ $0.7466 $302.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess