EN
  • EN
  • DE

BUL3P5

Part No BUL3P5
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 200mA, 1A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 18 @ 700mA, 5V
Power - Max 60W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
RoHS State Request Verification
Win Source Part Number 1156299-BUL3P5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUL3P5
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUL3P5 CAD Model

Description

The BUL3P5 is a robust and efficient NPN bipolar power transistor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular transistor is designed to cater to a wide range of high-power applications, making it a versatile choice for designers and engineers.

Key Features

  • High Voltage Capability: The BUL3P5 can handle high voltage operations, which is essential for applications requiring a large voltage swing or for those that operate at high voltages.
  • High Current Rating: With its ability to support high current, the BUL3P5 is well-suited for power-intensive applications, ensuring reliable performance even under demanding conditions.
  • Low Saturation Voltage: The low VCE(sat) characteristic of the BUL3P5 minimizes power loss and improves efficiency, which is critical in power management applications.
  • Fast Switching Speed: Its fast switching capabilities make the BUL3P5 ideal for applications that require quick transitions between on and off states, such as switching regulators and power amplifiers.

Applications

The BUL3P5 transistor is suitable for a diverse range of applications, including:

  • Switching regulators
  • Motor control circuits
  • Power amplifiers
  • Power management systems
  • Lighting systems

Reliability and Performance

STMicroelectronics ensures that the BUL3P5 is manufactured to the highest quality standards, providing reliable and consistent performance. The device is tested rigorously to withstand the rigors of industrial and commercial environments, ensuring a long operational life and stability under variable conditions.

Environmental Compliance

Committed to environmental stewardship, STMicroelectronics has designed the BUL3P5 to comply with international environmental regulations. The product is RoHS compliant, meaning it is free from hazardous substances, making it a responsible choice for environmentally conscious manufacturers.

You May Also Be Interested in

STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess