EN
  • EN
  • DE

ADS1113IRUGT

Part No ADS1113IRUGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Delta-Sigma 860sps 16-bit Serial 10-Pin X2QFN T/R / Ultra-Small, Low-Power, 16-Bit Analog-to-Digital Converter with Internal Reference | IC ADC 16-BIT I2C PROGBL 10-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 860
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Supply Voltage , Analog 2V ~ 5.5V
Supply Voltage , Digital 2V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Mounting Style SMD
Family Part Number ADS1113
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141598-ADS1113IRUGT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS1113
Introduction Date April 01, 2009
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS1113IRUGT CAD Model

Description

Texas Instruments ADS1113IRUGT Precision ADC

The ADS1113IRUGT from Texas Instruments is a precision, low-power, 16-bit analog-to-digital converter (ADC) that offers high-performance and wide dynamic range in a compact form factor. This component is part of the ADS111x family of devices that are designed to provide precision data acquisition in a variety of applications ranging from industrial process control to medical instrumentation.

Key Features:

  • Resolution: The ADS1113IRUGT boasts a 16-bit resolution, ensuring high precision in measurement and data conversion.
  • Single-Ended Inputs: It comes with a single-ended input that simplifies the design for systems that require one analog input.
  • Sampling Rate: This ADC features a programmable data rate ranging from 8 samples per second (SPS) to 860 SPS, allowing flexibility in balancing speed and resolution.
  • Low Power Consumption: With a power consumption that ranges from 150 μA to 2 μA in power-down mode, this device is ideal for battery-powered and energy-efficient applications.
  • Interface: The device supports an I2C-compatible serial interface, providing easy integration with most microcontrollers and processors.
  • Internal Oscillator: The internal oscillator eliminates the need for external components, reducing system complexity and cost.
  • Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications:

The ADS1113IRUGT is versatile and can be used in numerous applications, including:

  • Portable Instrumentation
  • Consumer Goods
  • Temperature Measurement Systems
  • Power Supply Monitoring
  • Factory Automation and Process Controls

With its precision measurement capabilities, the ADS1113IRUGT is a reliable solution for engineers and designers looking to implement accurate data acquisition in their systems. Texas Instruments' commitment to quality ensures that this ADC will deliver consistent performance and durability for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9706 $59.8236
13+ $8.1810 $106.3530
19+ $7.9254 $150.5826
27+ $7.6697 $207.0819
34+ $7.4141 $252.0794
46+ $6.6471 $305.7666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess