EN
  • EN
  • DE

MC74HC58N

Part No MC74HC58N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description OR GATE, HC/UH SERIES / Configurable Circuit Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC58
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1077846-MC74HC58N
Ultra Librarian 3D Model Ultra Librarian MC74HC58N CAD Model

Description

ON Semiconductor MC74HC58N Integrated Circuit

The MC74HC58N is a versatile integrated circuit designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This particular device is a part of the high-speed CMOS family and is known for its robust performance and reliability in a wide range of electronic applications.

The MC74HC58N is a dual 2-input NOR gate with a 2-input NAND gate, which provides the user with a combination of logic functions in a single package. This makes it an ideal choice for implementing complex logic functions with minimal component count, thereby simplifying design and reducing board space.

Constructed with silicon gate CMOS technology, the MC74HC58N offers superior speed performance when compared to the equivalent bipolar Schottky TTL while maintaining CMOS low power dissipation. This balance of speed and power efficiency makes it suitable for use in battery-operated devices, portable electronics, and other power-sensitive applications.

Key features of the MC74HC58N include:

  • High noise immunity characteristic of CMOS devices
  • Output drive capability of up to 10 LSTTL loads
  • Low power consumption with a typical tpd of 8ns
  • Broad operating voltage range from 2V to 6V
  • Low input current of 1µA (maximum) at 25°C

The device is offered in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. This packaging allows for easy integration into various circuit boards and is well-suited for prototyping as well as mass production.

Applications for the MC74HC58N are diverse and include logic synthesis, signal processing, computer logic, and any other system where a combination of NOR and NAND gates are required. Its reliability and performance make it a go-to choice for designers looking for a logic solution that is both efficient and cost-effective.

ON Semiconductor provides comprehensive technical support and detailed datasheets for the MC74HC58N, ensuring that engineers can confidently incorporate this IC into their designs. With its combination of features, the MC74HC58N stands out as a smart choice for a wide array of digital logic applications.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess