EN
  • EN
  • DE

TF250TH-5-TL-E

Part No TF250TH-5-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216812-TF250TH-5-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF250TH-5-TL-E CAD Model

Description

ON Semiconductor TF250TH-5-TL-E Product Overview

The ON Semiconductor TF250TH-5-TL-E is a high-performance, precision-engineered thermal cutoff designed to provide reliable over-temperature protection for a wide range of electronic devices. This thermal fuse is a critical component for ensuring the safety and longevity of your products by preventing damage due to overheating.

Key Features

  • Operating Temperature: The TF250TH-5-TL-E has a functioning temperature of 250°C, which means it will interrupt electrical current when the ambient temperature reaches this threshold.
  • Current Rating: It is capable of supporting a current of up to 5 amperes, making it suitable for various applications with moderate power requirements.
  • Compact Size: The small form factor of this component allows it to be easily integrated into space-constrained designs without compromising on performance.
  • Lead-Free and RoHS Compliant: ON Semiconductor ensures that this product adheres to environmental regulations by being both lead-free and RoHS compliant, making it an eco-friendly choice for your designs.

Applications

The TF250TH-5-TL-E is ideal for use in a variety of applications where temperature regulation is crucial. Some of these applications include:

  • Battery packs
  • Charging circuits
  • Power supplies
  • Motors
  • Heating appliances

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TF250TH-5-TL-E is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Easy Integration

With its user-friendly design, the TF250TH-5-TL-E can be easily implemented into your existing designs. Its standard package allows for straightforward soldering and compatibility with common PCB layouts.

In conclusion, the ON Semiconductor TF250TH-5-TL-E thermal cutoff is an indispensable safety feature for any electronic device operating under the risk of overheating. With its precise operating temperature, current rating, compact size, compliance with environmental standards, and ON Semiconductor's reputation for quality, this thermal fuse is an excellent choice for designers looking to enhance the safety and durability of their products.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2329
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention