The ON Semiconductor TF208TH-B4-TL-E is a high-performance, low-power temperature sensor designed for a wide range of applications requiring accurate temperature monitoring and control. This precision sensor is part of ON Semiconductor's renowned portfolio of thermal management solutions, offering reliability and efficiency for both industrial and consumer products.
Key Features
- High Accuracy: The TF208TH-B4-TL-E provides excellent accuracy, ensuring precise temperature readings critical for system control and monitoring.
- Low Power Consumption: Designed with energy efficiency in mind, this sensor is ideal for battery-powered devices, helping to extend operational life and reduce power-related costs.
- Wide Operating Range: Capable of functioning across a broad temperature spectrum, this sensor is versatile enough for various environments and applications.
- Compact Package: The small form factor of the TF208TH-B4-TL-E makes it easy to integrate into space-constrained designs without compromising performance.
- Robustness: Built to withstand harsh conditions, the sensor maintains its accuracy and reliability over time, making it suitable for industrial applications.
Applications
The TF208TH-B4-TL-E is adept for a multitude of applications where temperature measurement is crucial. Some of the typical applications include:
- Consumer Electronics
- Industrial Systems
- Automotive Controls
- Medical Devices
- Smart Home Automation
Technical Specifications
Parameter
Value
Accuracy
±0.5°C (typical)
Supply Voltage
2.7V to 5.5V
Operating Temperature
-55°C to +125°C
Package / Case
SOT-23-6
The TF208TH-B4-TL-E temperature sensor from ON Semiconductor is your go-to component for precision temperature sensing needs. Its combination of accuracy, low power consumption, and robustness makes it an excellent choice for your next project or product design.