EN
  • EN
  • DE

DM74LS51N

Part No DM74LS51N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE AND/OR/INVERT 2INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND/OR/INVERT Gate
Number of Inputs 10 Input (3, 3, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74LS51
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252423-DM74LS51N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74LS51N CAD Model

Description

ON Semiconductor DM74LS51N Integrated Circuit

The DM74LS51N is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This particular device is part of the 74LS (Low-power Schottky) logic family, which is well-known for its balance between speed and power consumption. The DM74LS51N is designed to meet the rigorous demands of complex digital systems, offering reliable performance and versatility for a wide range of electronic applications.

Key Features

  • Logic Type: The device is a dual 2-wide 2-input, 2-wide 3-input AND-OR-INVERT gate, providing flexible logic configurations for various circuit designs.
  • Package Type: It is encapsulated in a standard 14-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.
  • Operating Voltage: The DM74LS51N operates at a nominal voltage of 5V, which is typical for LS-TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems.
  • Power Dissipation: The low power consumption is a hallmark of the 74LS series, with the DM74LS51N featuring a power dissipation of 19 mW per gate, contributing to overall energy efficiency in electronic designs.
  • Switching Characteristics: The device boasts fast switching times, with a typical propagation delay time of 11 ns, allowing for high-speed operations in critical applications.
  • Temperature Range: It is designed to operate over a wide temperature range, from 0°C to 70°C, ensuring stable performance under varying environmental conditions.

Applications

The versatility of the DM74LS51N makes it an ideal choice for a multitude of digital applications, including:

  • Complex logic circuits
  • Control systems
  • Data processing equipment
  • Computers and computer peripherals
  • Instrumentation and measurement devices

With its proven reliability and robust design, the DM74LS51N from ON Semiconductor is a quintessential component for designers and engineers looking to create efficient and high-performance electronic solutions.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess