EN
  • EN
  • DE

MC74HC165AMNTWG

Part No MC74HC165AMNTWG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr onsemi
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x3.5)
Base Product Number 74HC165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371372-MC74HC165AMNTWG
Ultra Librarian 3D Model Ultra Librarian MC74HC165AMNTWG CAD Model

Description

MC74HC165AMNTWG - ON Semiconductor

The MC74HC165AMNTWG is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and flexibility in various electronic applications. This device is part of the 74HC series, which are high-speed CMOS logic integrated circuits. It is specifically designed to improve the interface between digital systems and analog to digital converters, offering a seamless and efficient data transfer experience.

Key Features:

  • Shift Register: The MC74HC165AMNTWG is an 8-bit parallel-load or serial-in shift register with complementary outputs. This feature allows for the conversion of parallel data into serial format, making it easier to interface with microprocessors and microcontrollers in data acquisition systems.
  • High-Speed Operation: This device is capable of high-speed operation, making it suitable for applications that require quick data processing and throughput.
  • Low Power Consumption: It operates with a low power requirement, which is ideal for battery-powered devices or energy-saving applications.
  • Wide Operating Voltage Range: The MC74HC165AMNTWG can operate over a wide voltage range from 2V to 6V, providing design flexibility for various system voltage requirements.
  • Output Drive Capability: The device features high current output drive capability, which is beneficial when driving LEDs or other high-current loads.
  • Compatibility: Its outputs are compatible with TTL levels, ensuring easy integration with existing digital systems.

Applications:

The MC74HC165AMNTWG is versatile and can be used in a variety of applications, including:

  • Remote Control Systems
  • Data Acquisition Systems
  • Computerized Control Systems
  • Instrumentation and Measurement Systems
  • Communication Systems

ON Semiconductor's commitment to quality means that the MC74HC165AMNTWG is manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronics industry. Whether for commercial, industrial, or consumer applications, this shift register is a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1356 $51.1020
110+ $0.9318 $102.4980
170+ $0.9027 $153.4590
230+ $0.8736 $200.9280
300+ $0.8444 $253.3200
400+ $0.7571 $302.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,342 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess