EN
  • EN
  • DE
  • IT

LMG1020YFFR

Part No LMG1020YFFR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 6DSBGA  /  Low-Side Gate Driver IC Inverting, Non-Inverting 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.75V ~ 5.25V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Current - Peak Output (Source, Sink) 7A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 375ps, 350ps
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number LMG1020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMG1020YFFR-ND,296-50208-2,296-50208-1,296-50208-6
Standard Package 3,000
Win Source Part Number 1070307-LMG1020YFFR
Ultra Librarian 3D Model Ultra Librarian LMG1020YFFR CAD Model

Description

The Texas Instruments LMG1020YFFR is a state-of-the-art, low-side GaN driver designed to optimize the performance of gallium nitride (GaN) FETs in a variety of applications. This driver is ideal for high-speed applications due to its incredibly fast propagation delays and switching frequencies.

Key Features

  • Ultra-Fast Propagation Delays: The LMG1020YFFR boasts a propagation delay of typically 2.5 ns, ensuring high-speed operation and minimal delay in signal processing.
  • High Switching Frequency: Capable of operating at up to 100 MHz, this driver is well-suited for applications requiring high-frequency switching, such as RF power amplifiers, lidar, and class-D audio amplifiers.
  • Efficient Design: With a total delay time of less than 5 ns, the driver enables efficient switching, reducing power loss and improving overall system performance.
  • Compact Footprint: The small 0.8 mm x 1.2 mm WSON package allows for a compact PCB layout, which is crucial for space-constrained applications.
  • Robustness: The LMG1020YFFR is designed to withstand negative voltage transients, enhancing system reliability in demanding environments.
  • Integrated Dead-Time Control: This feature helps prevent shoot-through, further improving the efficiency and reliability of the power stage.

Applications

The versatility of the LMG1020YFFR makes it an excellent choice for a wide range of applications. It is particularly well-suited for use in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Class-D Audio Amplifiers
  • Wireless Charging Systems
  • High-Speed DC/AC Inverters

Conclusion

In conclusion, the Texas Instruments LMG1020YFFR is a high-performance, low-side GaN driver that offers exceptional speed and efficiency for driving GaN FETs. Its robust design and compact size make it an ideal choice for engineers looking to enhance the performance of their power conversion systems, audio amplifiers, or any other high-frequency switching application.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8999 $57.9980
48+ $2.3794 $114.2112
73+ $2.3051 $168.2723
101+ $2.2307 $225.3007
130+ $2.1563 $280.3190
174+ $1.9333 $336.3942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,030 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess