EN
  • EN
  • DE

BG96MA-128-SGN

Part No BG96MA-128-SGN
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELLULAR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Cellular
Protocol EDGE, GPRS, GSM, HSPA, LTE, UMTS
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 375kbps
Power - Output 23dBm
Sensitivity -117dBm
Serial Interfaces ADC, GPIO, I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.3V
Current - Receiving 16mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number BG96
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 847088-BG96MA-128-SGN
Ultra Librarian 3D Model Ultra Librarian BG96MA-128-SGN CAD Model

Description

The BG96MA-128-SGN is an RF transceiver module suitable for wireless communication applications. It falls under the RF and Wireless category and is part of the Cellular RF family/standard.

  • Voltage Supply: 3.3V to 4.3V
  • Power Output: 23dBm
  • Protocols Supported: EDGE, GPRS, GSM, HSPA, LTE, UMTS
  • Data Rate: 375kbps
  • Receiving Current: 16mA
  • Sensitivity: -117dBm
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Antenna: Not Included
  • Programmable: No
  • Serial Interfaces: ADC, GPIO, I²C, PCM, UART, USB

You May Also Be Interested in

Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7612 $74.2836
5+ $23.1941 $115.9705
7+ $22.4105 $156.8735
10+ $20.8433 $208.4330
13+ $20.0598 $260.7774
16+ $19.2762 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,324 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess