EN
  • EN
  • DE

SNJ54LS165AW

Part No SNJ54LS165AW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS165
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673982-SNJ54LS165AW
Ultra Librarian 3D Model Ultra Librarian SNJ54LS165AW CAD Model

Description

Product Overview: SNJ54LS165AW

The SNJ54LS165AW is a high-performance, 8-bit parallel-load serial-out shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 54LS series and is known for its robustness and reliability, making it an ideal choice for a wide range of digital applications.

Constructed with Low-Power Schottky technology, the SNJ54LS165AW offers a perfect balance between speed and power consumption. Its primary function is to read in data in parallel format, store it, and then shift it out serially, providing an efficient way to convert from parallel to serial data format.

Key Features:

  • Parallel-Load Capability: The SNJ54LS165AW allows for the simultaneous loading of 8-bits of data into its register, making it a time-efficient solution for data handling.
  • Serial Output: Data is shifted out serially through the QH' output, which can be used to cascade multiple devices for extended word lengths without additional circuitry.
  • Complementary Outputs: The device includes both QH and QH' outputs, providing complementary serial outputs for versatile integration into various logic circuits.
  • Direct Overriding Clear: A dedicated clear input (CLR) allows for the immediate clearing of the register, ensuring that the system can be quickly reset without the need to shift out the current data.
  • Edge-Triggered Clocking: The clock input (CLK) is edge-triggered, allowing for precise control of data shifting on the rising edge of the clock signal.
  • Military-Grade Quality: As part of the 54 series, the SNJ54LS165AW meets military specifications, ensuring performance in the most demanding environments.

Applications:

The SNJ54LS165AW is well-suited for a variety of applications that require reliable data shifting and storage. Typical uses include data acquisition systems, digital signal processing, instrumentation, and control systems where high-speed and low-power operation is crucial.

With its durable construction and proven technology, the SNJ54LS165AW from Texas Instruments represents a dependable and efficient solution for your digital data management needs.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess