Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10141
Standard Package 45 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634308-MC10141P
Ultra Librarian 3D Model Ultra Librarian MC10141P CAD Model

Description

The ON Semiconductor MC10141P is a high-performance, quadruple ECL-to-TTL translator integrated circuit designed to offer seamless communication between Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) systems. This versatile component is an essential building block for digital applications requiring high-speed data transfer and interfacing between different logic families.

Key Features

  • High-Speed Operation: The MC10141P is engineered for rapid data processing, making it ideal for applications where speed is critical.
  • Quad Translator: With four independent translator circuits on a single chip, this device allows for efficient utilization of board space and system resources.
  • Compatibility: Designed to bridge ECL systems operating at -5.2V with TTL logic levels, ensuring smooth data flow across diverse electronic components.
  • Power Dissipation: Exhibits low power consumption, which is crucial for maintaining the thermal integrity of high-speed electronic systems.
  • Output Enable Feature: Includes an output enable function that allows the user to control the output states, providing additional flexibility in system design.

Applications

The MC10141P is suitable for a wide range of high-speed digital applications, including:

  • Data communication equipment
  • Signal processing units
  • High-speed computer interfaces
  • Telecommunication systems
  • Instrumentation and measurement devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10141P is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in demanding environments.

Package Information

The MC10141P comes in a PDIP-16 package, which is a dual-in-line package that is easy to handle and integrate into various types of printed circuit boards.

Ordering and Availability

For detailed information on pricing, availability, and ordering options for the MC10141P, please contact ON Semiconductor or an authorized distributor. Ensure you have the most current and accurate data to make informed decisions for your electronic component needs.

You May Also Be Interested in

Texas Instruments
4-BIT SHIFTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74F350
ON Semiconductor
Dual 4-Bit Static Shift Register
Lowest to $0.4449
ECAD model for MC14015BDR2
Rohm Semiconductor
8-bit shift register and latch driver
Lowest to $8.6606
ECAD model for BU2114F
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.5600
ECAD model for TPIC6C596PWG4
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
Texas Instruments
CMOS 8-Stage Shift-and-Store Nus Register
Lowest to $0.6158
ECAD model for CD4094BPWRG4
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.3764
ECAD model for TC74VHC165FT
Microchip Technology
IC SR OPEN DRAIN 32BIT 44-PLCC
Need more? Email Us
ECAD model for HV5530PJ-G
NXP / Nexperia
12-stage shift-and-store register LED driver
Need more? Email Us
ECAD model for HEF4894BP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8074 $54.2220
70+ $1.4830 $103.8100
105+ $1.4367 $150.8535
145+ $1.3903 $201.5935
190+ $1.3440 $255.3600
250+ $1.2049 $301.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 109 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention