EN
  • EN
  • DE

MC14014BDR2

Part No MC14014BDR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Standard
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14014
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634819-MC14014BDR2
Ultra Librarian 3D Model Ultra Librarian MC14014BDR2 CAD Model

Description

The ON Semiconductor MC14014BDR2 is a versatile and robust CMOS shift register designed for use in a wide array of electronic applications. This integrated circuit (IC) is known for its high-voltage, high-current handling capabilities, and its ability to interface with various types of logic families. The MC14014BDR2 is an essential component in digital systems, where it is used for tasks such as data storage, data transfer, and signal processing.

Key Features

  • High-Density CMOS Technology: The MC14014BDR2 is built on a high-density CMOS process, which ensures low power consumption and high noise immunity.
  • Four-Bit Shift Register: This IC contains a four-bit serial-in/serial-out shift register, making it ideal for applications requiring serial data input and output.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 18V, the MC14014BDR2 is flexible for use in systems with varying power supply levels.
  • Static Operation: The device is capable of static operation, eliminating the need for clock signals in certain use cases, which simplifies design and conserves power.
  • Master Reset: The inclusion of a master reset function allows for the immediate clearing of all shift register stages, which is critical for error recovery and initialization processes.

Applications

The MC14014BDR2 is suited for a variety of applications such as:

  • Digital control circuits
  • Serial data transfer systems
  • Signal processing
  • Automotive systems
  • Instrumentation and measurement devices

Package and Quality

The MC14014BDR2 comes in a compact SOIC-14 package, which allows for efficient use of PCB space. This package is also conducive to automated assembly processes, facilitating mass production. ON Semiconductor is committed to delivering high-quality products, and the MC14014BDR2 is no exception, meeting stringent industry standards for reliability and performance.

Conclusion

With its robust feature set and flexible application range, the ON Semiconductor MC14014BDR2 is an excellent choice for designers looking to incorporate a reliable shift register into their digital systems. Its compatibility with various logic families and its high-density CMOS technology make it a versatile and efficient solution for modern electronic designs.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5838 $52.5420
210+ $0.4791 $100.6110
325+ $0.4641 $150.8325
450+ $0.4491 $202.0950
580+ $0.4342 $251.8360
775+ $0.3892 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess