EN
  • EN
  • DE
  • IT

STM1E-SFP15

Part No STM1E-SFP15
Manufacturer Maxim Integrated
Catalog Fiber Optics - Transceiver Modules
Description MODULE DESIGNED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number STM1E
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1220755-STM1E-SFP15
Ultra Librarian 3D Model Ultra Librarian STM1E-SFP15 CAD Model

Description

Maxim Integrated STM1E-SFP15 Product Overview

The STM1E-SFP15 from Maxim Integrated is a high-performance, small form-factor pluggable (SFP) transceiver module designed for use in Gigabit Ethernet and Fiber Channel links. This robust module offers a convenient and cost-effective solution for network and data communication applications.

Key Features

  • High-Speed Data Transfer: The STM1E-SFP15 is capable of supporting data rates of up to 155 Mbps, making it ideal for high-speed data transmission requirements.
  • Hot-Pluggable Interface: Its hot-swappable feature allows for seamless integration and maintenance without the need to power down the network system.
  • LC Optical Connector: Equipped with an industry-standard LC duplex connector, it ensures a reliable and secure optical fiber connection.
  • Single +3.3V Power Supply: The module operates on a single +3.3V power supply, simplifying power management within the system.
  • Low Power Dissipation: Designed with power efficiency in mind, the STM1E-SFP15 has low power dissipation, which contributes to reduced operational costs and a greener footprint.
  • Extended Operating Temperature Range: It functions reliably across a broad temperature range, making it suitable for various operating environments.

Applications

  • 1.25Gbps Gigabit Ethernet
  • 1.06Gbps Fiber Channel
  • Telecommunication and Data Communication Networks
  • Enterprise Networking and Storage Systems

The STM1E-SFP15 transceiver module is compliant with the SFP Multi-Source Agreement (MSA), ensuring compatibility with a wide range of networking equipment. Additionally, it supports digital diagnostic monitoring (DDM) functions, allowing for real-time monitoring of the module's operating parameters such as temperature, optical power, voltage, and laser bias current.

Maxim Integrated's commitment to quality and reliability is evident in the STM1E-SFP15, which undergoes rigorous testing to ensure high performance and dependability for critical network infrastructure. Whether deploying in enterprise settings, data centers, or industrial environments, the STM1E-SFP15 is engineered to meet the demands of today's high-speed networking requirements.

You May Also Be Interested in

Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX SC
Lowest to $43.9850
Finisar Corporation
40K XFP OPTICAL TRANSCEIVER / TX/RX Optical Fiber 11.3Gbps 30-Pin
Need more? Email Us
Finisar Corporation
TXRX SFP+ SGL 10GB/S 1310NM / TX/RX Optical Fiber 10.5Gbps 20-Pin
Lowest to $64.0422
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH / TX/RX Optical Fiber 20-Pin
Lowest to $138.9474
Foxconn Optical Interconnect Technology, Inc.
TXRX FE SM LASER 125MBS 2X5
Need more? Email Us
Broadcom Limited
CONN HFBR PLUGGABLE OPTICAL TRAN / TX/RX Optical Fiber 2125MBd 20-Pin
Need more? Email Us
Broadcom Limited
TXRX OPT SFP DGTL 850NM
Lowest to $29.2468
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $18.0037
Finisar Corporation
TXRX OPT SFP 4 GB/S 850NM / TX/RX Optical Fiber 4.25Gbps 20-Pin
Lowest to $93.6000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess