EN
  • EN
  • DE
  • IT

2EDN7534RXTMA1

Part No 2EDN7534RXTMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description DRIVER IC PG-TSSOP-8 / Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 1.4V, 1.9V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 8.6ns, 6ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package PG-TSSOP-8
Base Product Number 2EDN7534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372560-2EDN7534RXTMA1
Ultra Librarian 3D Model Ultra Librarian 2EDN7534RXTMA1 CAD Model

Description

The 1372560-2EDN7534RXTMA1 is an integrated circuit (IC) power management gate driver designed by Infineon Technologies.

  • Series: EiceDriver™
  • Package: 8-TSSOP
  • Temperature Range: -40°C to 150°C
  • Voltage Supply Range: 4.5V to 20V
  • Input Type: Non-Inverting
  • Driven Configuration: Low-Side
  • Channel Type: Independent
  • MOSFET Gate Type: N-Channel and P-Channel
  • Logic Voltage Range: 1.4V to 1.9V
  • Peak Output Current (Source/Sink): 5A
  • Rise/Fall Times: 8.6ns / 6ns

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8630 $56.0950
160+ $0.7081 $113.2960
245+ $0.6860 $168.0700
340+ $0.6638 $225.6920
440+ $0.6416 $282.3040
585+ $0.5753 $336.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,968 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess