EN
  • EN
  • DE
  • IT

MX66U2G45GXRJ00

Part No MX66U2G45GXRJ00
Manufacturer Macronix
Catalog IT infrastructure Memory
Description NO Flash Memory 2Gb 1.8V Serial 24-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454704-MX66U2G45GXRJ00
Manufacturer Macronix
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 2Gbit
Memory Organization 512M x 4, 1G x 2, 2G x 1
Memory Interface SPI - Quad I/O, QPI, DTR
Clock Frequency 133MHz
Write Cycle Time - Word, Page 4ms
Access Time 6.5ns
Voltage - Supply 1.65V ~ 2V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 24-LBGA, CSPBGA
Supplier Device Package 24-CSPBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian MX66U2G45GXRJ00 CAD Model

Description

The MX66U2G45GXRJ00 by Macronix MXIC represents a cutting-edge solution in Flash memory technology, offering a substantial 2 gigabit (Gb) storage capacity in a NOR architecture. This component is tailored for applications that demand a high-density storage solution, such as advanced consumer electronics, multimedia devices, and high-end embedded systems. Its 1.8V operation makes it highly energy-efficient, suitable for portable and low power applications. The device comes in a compact 24-pin Ball Grid Array (BGA) package, providing high-performance memory storage while minimizing board space. One of its standout features is its compliance with serial interface protocols, facilitating simple integration into a wide range of systems. Manufactured by Macronix MXIC, a company renowned for its innovation in non-volatile memory solutions, the MX66U2G45GXRJ00 is designed to offer superior reliability, fast read and write speeds, and endurance, making it an exemplary choice for sophisticated, modern electronic designs.

You May Also Be Interested in

CISCO
Cisco Excess 64GB DDR4-2133-MHz TSV-RDIMM/PC4-1700
Need more? Email Us
CISCO
Cisco MEM-NPE-G2-2GB. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco MEM-2900-512U1GB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RSHS. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us
CISCO
CISCO MEM-FLASH-8U16G - 8G to 16G Compact Flash Memory Upgrade for Cisco ISR 4450
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.2106 $244.2106
2+ $218.9475 $437.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess