Products specifications

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Logic Type Register, D-Type
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 10
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Base Product Number AM29821
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911352-AM29821DC
Ultra Librarian 3D Model Ultra Librarian AM29821DC CAD Model

Description

The AM29821DC is a shift register integrated circuit that provides efficient data storage and transfer capabilities. It is designed for use in electronic devices that require register and D-type logic functionalities. With a voltage supply range of 4.75V to 5.25V, this integrated circuit operates reliably in various power supply systems. The AM29821DC comes in a 24-CDIP package, which is suitable for through-hole mounting. Manufactured by Advanced Micro Devices, this product is an active product in the market. With its reliable performance and versatile functionality, the AM29821DC is an excellent choice for applications that require efficient data storage and transfer.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.1448
ECAD model for SN74HC595DTE4
Microchip Technology
IC SR OPEN DRAIN 32BIT 44-PQFP
Need more? Email Us
ECAD model for HV5622PG-G
ON Semiconductor
IC SHIFT REGISTER 1-64BIT 16DIP
Lowest to $7.6187
ECAD model for MC14557BCP
ON Semiconductor
IC SHIFT REGISTER DL 4BIT 16SOIC
Lowest to $0.7257
ECAD model for MC14015BDG
Nexperia USA Inc.
IC SHIFT/STORE REGISTER 16SSOP / Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SSOP T/R
Lowest to $0.2132
ECAD model for HEF4094BTS,118
Toshiba Semiconductor and Storage
Lowest to $0.1454
ECAD model for TC74VHC595FK-ELK
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Need more? Email Us
ECAD model for TPIC6596DWG4
ON Semiconductor
IC SHIFT REGISTER 8STAGE 16-DIP
Lowest to $0.4038
ECAD model for MC14094BCP
Texas Instruments
IC SHIFT REGISTER SGL 8B 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1212
ECAD model for SN74HC164PWRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention