Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14094
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634992-MC14094BDR2
Ultra Librarian 3D Model Ultra Librarian MC14094BDR2 CAD Model

Description

Product Overview: MC14094BDR2 from ON Semiconductor

The MC14094BDR2 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is a Serial Shift Register, which is a critical component in digital circuits for the temporary storage and manipulation of data. It is commonly used in applications requiring the conversion of serial data to parallel form and vice versa, making it an essential part of many digital systems.

Key Features

  • Shift Register Type: 8-Stage Serial/Parallel
  • Logic Family: MC14094
  • Output Type: Tri-State
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

The MC14094BDR2 is designed for a wide range of supply voltages, from 3V to 18V, which allows it to be used in various applications from low-power portable devices to industrial equipment. The device's robust operating temperature range ensures reliable performance even under extreme conditions.

Applications

This shift register is versatile and can be applied in multiple areas, including:

  • Data acquisition systems
  • Microprocessor interfaces
  • Instrumentation
  • Digital signal processing
  • Remote control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14094BDR2 is no exception, as it is manufactured under strict quality control standards to ensure its reliability and performance in critical applications. The device is available in a SOIC-16 package, which is suitable for surface mount technology (SMT) and ideal for space-constrained applications.

With its combination of features, the MC14094BDR2 from ON Semiconductor is a versatile and dependable choice for designers who require an efficient solution for data handling and processing in their digital circuits.

You May Also Be Interested in

Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14-SOIC
Lowest to $0.1247
ECAD model for 74HC164S14-13
Texas Instruments
IC SHIFT REGISTER 4B UNIV 16DIP / Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube
Need more? Email Us
ECAD model for SN74AS194N
Texas Instruments
IC REGISTER PAR-OUT 8BIT 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1916
ECAD model for SN74LV164APWT
Texas Instruments
IC SERIAL-OUT SHIFT-REG 24-DIP / 16-BIT SHIFT REGISTERS
Need more? Email Us
ECAD model for SN74LS674N
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Lowest to $0.1964
ECAD model for SN74HC165DRG3
Texas Instruments
IC SHIFT REGISTER 8BIT 14SOIC / Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74HC164DRG3
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.2654
ECAD model for SN74LV165APWT
Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC SHIFT REGISTER 8BIT 16SO
Need more? Email Us
ECAD model for SN74AHCT595NSR
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Lowest to $0.2399
ECAD model for 74HCT595D-Q100,118

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5283 $58.1130
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4448 $224.6240
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 83,840 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention